EN
  • EN
  • DE

SSM6P54TU(TE85L,F)

Part No SSM6P54TU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 341614-SSM6P54TU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6P54TU(TE85L,F) CAD Model

Description

The SSM6P54TU(TE85L,F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage, primarily designed for load switching and power management applications. This MOSFET features low on-resistance and high-speed switching capabilities, making it suitable for use in portable devices, DC-DC converters, and other power-sensitive applications. Its small surface-mount package allows for high-density circuit designs. Toshiba is known for the reliability of its semiconductors, and the SSM6P54TU(TE85L,F) is no exception.

Applications

  • Load Switching: Power distribution in various electronic systems.
  • DC-DC Converters: Converts DC voltage levels efficiently.
  • Power Management in Portable Devices: Optimizes battery life in smartphones, tablets, and laptops.
  • Motor Control: Drives low-power motors with precision and efficiency.
  • LED Lighting: Controls current to LEDs for efficient and reliable lighting solutions.

Features

  • Low On-Resistance: Reduces power loss and heat generation.
  • High-Speed Switching: Allows for efficient operation at high frequencies.
  • P-Channel MOSFET: Provides design flexibility with reverse polarity operation.
  • Surface Mount Device (SMD): Enables compact and space-saving designs.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • Increased Efficiency: Minimizes power dissipation, leading to improved energy efficiency.
  • Compact Design: Facilitates smaller and more integrated circuit designs.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Versatile Application: Suitable for a wide range of switching and power control tasks.
  • Environmentally Friendly: Halogen-free construction supports environmental sustainability.

Additional Details

Key parameters for the SSM6P54TU(TE85L,F) include its drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID) ratings, all of which are critical for safe operation. These values are specified in the product datasheet. Proper thermal management techniques, such as adequate heat sinking, are essential for maintaining device reliability and preventing thermal runaway. Surface-mount soldering techniques should be used, following the recommended temperature profiles and procedures outlined in the product datasheet. Ensure correct component orientation during placement. Storage conditions are specified to preserve solderability of the terminals and prevent degradation of the component.

You May Also Be Interested in

AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess