EN
  • EN
  • DE

T6961A

Part No T6961A
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097824-T6961A
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T6961A CAD Model

Description

The T6961A is a dot matrix LCD controller driver manufactured by Toshiba. It's designed to interface microprocessors to a variety of LCD panels, managing the display of alphanumeric and graphical information. This controller simplifies the process of implementing LCD displays in embedded systems and other applications.

Applications

  • Industrial Control Panels: Used in control panels for machinery, providing real-time status updates and operator interfaces.
  • Instrumentation: Integrated into digital multimeters, oscilloscopes, and other measurement devices to display readings and settings.
  • Point-of-Sale (POS) Systems: Employed in cash registers and payment terminals for displaying transaction information.
  • Medical Equipment: Used in patient monitoring systems and diagnostic devices to present vital signs and test results.
  • Consumer Electronics: Found in older generations of calculators, digital clocks, and other simple display devices.

Features

  • Dot Matrix LCD Controller: Manages the display of characters and graphics on dot matrix LCD panels.
  • Internal Character Generator: Contains a built-in character generator for displaying standard alphanumeric characters.
  • Versatile Interface: Supports various interface modes, including 4-bit and 8-bit parallel interfaces, allowing for flexible connection to microprocessors.
  • Multiple Display Modes: Offers different display modes, such as text mode and graphics mode, to accommodate various display requirements.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Simplified LCD Integration: Streamlines the process of connecting and controlling LCD panels, reducing development time and complexity.
  • Flexible Display Options: Supports a wide range of LCD panels, allowing for customization of display size and resolution.
  • Reduced Microprocessor Load: Offloads display management tasks from the microprocessor, freeing up processing power for other functions.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing LCD displays in embedded systems.
  • Easy to Use: Well-documented and supported by extensive application notes and examples, making it easy to learn and use.

Additional Details

The T6961A typically supports LCD panels with resolutions up to 640x128 dots. It requires a single 5V power supply. It includes features like cursor control, display scrolling, and brightness adjustment. Detailed specifications and application circuits are available in the Toshiba datasheet.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess