EN
  • EN
  • DE

TA2003AFNG

Part No TA2003AFNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353217-TA2003AFNG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA2003AFNG CAD Model

Description

The TA2003AFNG is an integrated circuit designed by Toshiba Semiconductor and Storage for use in AM/FM radio receiver applications. This single-chip solution incorporates multiple functions, including an AM converter, FM intermediate frequency (IF) amplifier, FM detector, and audio power amplifier. The integration of these functions simplifies circuit design, reduces component count, and lowers the overall cost of radio receiver systems.

Applications

  • Portable AM/FM Radios
  • Clock Radios
  • Low-Cost Consumer Radio Receivers
  • Educational Electronics Projects and Kits

Features

  • Complete AM/FM Receiver Functionality: Integrates all necessary functions for AM and FM radio reception into a single chip.
  • Low Voltage Operation: Designed to operate efficiently at low supply voltages, making it suitable for battery-powered applications.
  • Low Current Consumption: Minimizes power consumption to extend battery life.
  • Few External Components: Requires only a minimal number of external components for operation, simplifying circuit design.
  • High Sensitivity: Provides excellent reception even with weak radio signals.
  • Built-in Audio Amplifier: Includes an integrated audio amplifier to drive a speaker directly.
  • FM Quadrature Detector: Utilizes a quadrature detector for FM demodulation, known for its good performance.

Benefits

  • Simplified Circuit Design: Reduces design complexity and component count, leading to lower manufacturing costs.
  • Cost-Effective Solution: Provides a low-cost solution for AM/FM radio receiver applications.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Design: Allows for smaller and more portable radio designs.
  • Easy to Use: Simplifies the development and construction of AM/FM radio receivers.

Additional Details

The TA2003AFNG typically operates with a supply voltage ranging from 1.8V to 7V. It requires external components such as tuning capacitors, resistors, and a speaker to form a complete AM/FM radio receiver. The audio output power is usually in the range of several hundred milliwatts, sufficient for driving a small speaker. The IC is often available in a DIP (Dual Inline Package) or SOP (Small Outline Package) for easy integration into circuit boards. The performance characteristics of the IC, such as sensitivity, selectivity, and audio output power, are important considerations for radio receiver design.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess