EN
  • EN
  • DE

TA2122FNG

Part No TA2122FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353328-TA2122FNG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2122FNG CAD Model

Description

The TA2122FNG is a sophisticated audio power amplifier IC designed and manufactured by Toshiba Semiconductor and Storage. It's primarily intended for use in stereo headphone applications and portable audio devices, delivering efficient amplification with low distortion. This integrated circuit offers a compact solution for audio amplification needs, minimizing external components and simplifying circuit design.

Applications

  • Stereo headphones
  • Portable audio players (MP3, MP4)
  • Mobile phones
  • Personal computers and laptops
  • Audio amplifiers in various consumer electronics

Features

  • Low voltage operation: Designed for operation from low voltage power supplies, typically 1.8V to 5.5V, making it suitable for battery-powered devices.
  • Low distortion: Provides high-fidelity audio amplification with minimal harmonic distortion, ensuring a clean and clear sound output.
  • Output power: Delivers a sufficient output power to drive standard headphones effectively, offering a comfortable listening experience.
  • Built-in mute function: Includes a mute function to suppress unwanted noise during power-up or power-down sequences.
  • Short-circuit protection: Incorporates short-circuit protection to prevent damage to the IC and connected components in the event of a short circuit.
  • Thermal shutdown: Features thermal shutdown protection to automatically disable the amplifier if the IC temperature exceeds a safe limit, preventing overheating and potential damage.
  • Small package: Available in a compact and space-saving package, allowing for easy integration into small form factor devices.

Benefits

  • High-quality audio: Enables the reproduction of high-quality audio with low distortion and noise, providing an enhanced listening experience.
  • Extended battery life: Operates efficiently, minimizing power consumption and extending the battery life of portable devices.
  • Simplified circuit design: Requires minimal external components, simplifying circuit design and reducing the overall cost of the system.
  • Robust protection: Offers comprehensive protection against short circuits and overheating, ensuring reliable operation and preventing damage to the IC.
  • Compact solution: Provides a compact and space-saving solution for audio amplification needs, making it ideal for use in small form factor devices.

Additional Details

The TA2122FNG is typically available in a small surface-mount package, such as a TSSOP or QFN. The specific package type can vary depending on the manufacturer's specifications. Detailed electrical characteristics, such as gain, bandwidth, and power consumption, are provided in the manufacturer's datasheet. The IC also features excellent channel separation, minimizing crosstalk between stereo channels for a more immersive listening experience. Its design allows for stable operation even under varying load conditions, ensuring consistent performance across different headphone impedances.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess