EN
  • EN
  • DE

TA358F

Part No TA358F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353515-TA358F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA358F CAD Model

Description

The TA358F is a dual operational amplifier (op-amp) manufactured by Toshiba Semiconductor and Storage. It's a versatile component designed for a wide range of analog signal processing applications. These op-amps are known for their low power consumption and stable performance, making them suitable for both general-purpose and specialized circuits.

Applications

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and audio mixing consoles.
  • Active Filters: Implemented in low-pass, high-pass, band-pass, and notch filters for signal conditioning.
  • Instrumentation Amplifiers: Employed in circuits to amplify small differential signals with high common-mode rejection.
  • Voltage Followers: Used as buffers to isolate circuits and provide impedance matching.
  • Voltage Comparators: Implemented in circuits to compare two voltages and output a digital signal based on the comparison.
  • Signal Conditioning: Used to amplify, filter, and modify analog signals for data acquisition and control systems.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, saving space and cost.
  • Low Power Consumption: Designed for efficient operation with minimal power consumption, suitable for battery-powered devices.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, providing flexibility in circuit design.
  • High Input Impedance: Minimizes loading effects on the input signal source.
  • Low Input Bias Current: Reduces errors caused by input bias current.
  • High Open-Loop Gain: Provides high amplification for accurate signal processing.

Benefits

  • Versatile Signal Processing: Suitable for a wide range of analog signal processing applications.
  • Reduced Component Count: Dual op-amp configuration reduces the number of components required in a circuit.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Improved Circuit Performance: High input impedance and low input bias current ensure accurate signal processing.
  • Simplified Circuit Design: Wide supply voltage range provides flexibility in circuit design.

The TA358F dual operational amplifier is a reliable and cost-effective solution for various analog signal processing applications. Its low power consumption, wide supply voltage range, and high performance make it a popular choice for both general-purpose and specialized circuits. It's a staple component for anyone working with analog electronics and seeking a stable and versatile op-amp.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess