EN
  • EN
  • DE

TA48M05F

Part No TA48M05F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 2.5V, 3V, 3.3V, 3.45V, 4V, 5V THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263808-TA48M05F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48M05F CAD Model

Description

The TA48M05F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device provides a stable 5V output voltage with a maximum output current of 0.5A. It is designed for use in a wide range of electronic applications requiring a regulated 5V supply, such as microcontrollers, sensors, and other integrated circuits.

Applications

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulates the voltage for sensors in industrial and automotive applications.
  • Logic Circuit Power Supply: Powers digital logic circuits requiring a 5V supply.
  • Battery Chargers: Regulates the charging voltage for rechargeable batteries.
  • Consumer Electronics: Used in various consumer electronic devices requiring a regulated 5V supply.

Features

  • Fixed 5V Output Voltage: Provides a stable and accurate 5V output.
  • 0.5A Output Current: Delivers up to 0.5A of output current.
  • Thermal Overload Protection: Protects the regulator from overheating due to excessive power dissipation.
  • Short-Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Overvoltage Protection: Protects the load from overvoltage conditions.

Benefits

  • Stable Power Supply: Provides a reliable and consistent 5V supply for sensitive electronic components.
  • Protection Features: Safeguards the regulator and the load from damage due to common fault conditions.
  • Simplified Design: Requires only a few external components, simplifying circuit design and reducing cost.
  • High Efficiency: Operates with high efficiency, minimizing power dissipation and heat generation.
  • Compact Size: Available in a small package, making it suitable for space-constrained applications.

Technical Specifications

The TA48M05F has an input voltage range of typically 7V to 25V, with a recommended input voltage of 9V to 12V. The output voltage is fixed at 5V with a tolerance of ±4%. The device is available in a TO-220 or similar package and requires only a few external capacitors for stable operation. The thermal resistance is typically low, allowing for efficient heat dissipation.

The regulator's built-in protection features ensure safe and reliable operation in a wide range of environments. The thermal overload protection limits the output current when the junction temperature exceeds a safe level, preventing damage to the device. The short-circuit protection shuts down the output in case of a short circuit, protecting both the regulator and the load. The overvoltage protection safeguards the load from excessive input voltages.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess