EN
  • EN
  • DE

TA75393S

Part No TA75393S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353807-TA75393S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA75393S CAD Model

Description

The TA75393S is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of applications requiring precise signal amplification and conditioning. This amplifier features a high gain, low input bias current, and low offset voltage, making it suitable for sensitive measurement circuits and audio amplification.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and other audio circuits to boost the signal without introducing significant noise or distortion.
  • Instrumentation Amplifiers: Employed in measurement and control systems to amplify small signals from sensors and transducers.
  • Active Filters: Integrated into active filter designs for signal conditioning and noise reduction in various electronic systems.
  • Voltage Followers: Utilized as voltage followers for buffering signals and providing impedance matching between different circuit stages.
  • Signal Conditioning: Applied in circuits to modify and prepare signals for further processing, such as analog-to-digital conversion.

Features:

  • High Gain: Provides substantial amplification of input signals.
  • Low Input Bias Current: Minimizes errors caused by input current flowing into the amplifier.
  • Low Offset Voltage: Ensures accurate signal amplification by reducing the DC offset in the output.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection for various applications.
  • Short-Circuit Protection: Prevents damage to the amplifier in case of output short circuits.

Benefits:

  • Precise Signal Amplification: The high gain and low offset voltage ensure accurate and reliable amplification of weak signals.
  • Improved Signal Quality: Low input bias current minimizes signal distortion and enhances signal-to-noise ratio.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and performance characteristics.
  • Enhanced System Reliability: Short-circuit protection prevents damage to the amplifier, increasing the overall system reliability.
  • Simplified Circuit Design: The amplifier's characteristics simplify the design of complex analog circuits.

Additional Details:

The TA75393S typically comes in a small outline package (SOP), which facilitates easy integration into printed circuit boards. Its operating temperature range is usually specified from -20°C to +75°C, making it suitable for a variety of environments. Detailed specifications, including gain-bandwidth product and slew rate, can be found in the manufacturer's datasheet.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess