EN
  • EN
  • DE

TA75W393FU(T2RS0YF

Part No TA75W393FU(T2RS0YF
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SSOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712407-TA75W393FU(T2RS0YF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA75W393FU(T2RS0YF CAD Model

Description

The TA75W393FU(T2RS0YF) is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. This amplifier is designed for a wide range of analog applications, offering a balance of performance characteristics suitable for various circuit designs. It comes in a small surface-mount package, making it ideal for applications where board space is limited.

Applications

  • Signal amplification: Used to increase the amplitude of weak signals in sensor circuits, audio preamplifiers, and instrumentation amplifiers.
  • Active filters: Implemented in filter circuits for signal conditioning, noise reduction, and frequency selection.
  • Voltage followers: Used as buffer amplifiers to provide impedance transformation and isolation between circuit stages.
  • Comparators: Employed in comparator circuits to compare two voltage levels and produce a digital output.
  • Oscillators: Utilized in oscillator circuits to generate periodic waveforms for timing and control applications.

Features

  • Single Operational Amplifier: Contains one independent operational amplifier within the package.
  • Low Input Offset Voltage: Minimizes errors in amplification due to initial voltage differences.
  • High Open-Loop Gain: Provides significant amplification for accurate signal processing.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages for flexible application.
  • Small Surface-Mount Package: Compact package suitable for high-density circuit boards.

Benefits

  • Versatile Application: Can be used in a wide array of analog circuit designs.
  • Improved Signal Accuracy: Low offset voltage ensures minimal signal distortion.
  • Enhanced Amplification: High gain provides substantial signal amplification.
  • Flexible Power Options: Wide supply voltage range allows for different power configurations.
  • Space-Saving Design: Small package optimizes board space utilization.

Additional Details

The TA75W393FU(T2RS0YF) is characterized by its stability and reliability in various operating conditions. It features internal compensation for unity gain stability, eliminating the need for external compensation components in many applications. The operational amplifier also boasts a high slew rate, enabling it to handle fast-changing signals with minimal distortion. The input impedance is high, preventing loading of the signal source, while the output impedance is low, allowing it to drive a wide range of loads. This amplifier is commonly used in industrial control systems, medical devices, and consumer electronics due to its robust performance and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess