EN
  • EN
  • DE

TA7806S

Part No TA7806S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353964-TA7806S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7806S CAD Model

Description

The TA7806S is a three-terminal positive voltage regulator produced by Toshiba Semiconductor and Storage. It is designed to provide a stable, fixed 6V output voltage for a variety of electronic applications. The device includes built-in protection features to ensure reliable operation and prevent damage under fault conditions. The 'S' designation likely refers to the package type, which is often a through-hole package, differing from the surface mount 'F' variants.

Applications

  • Microcontroller Power Supplies: Regulating the voltage for microcontrollers and associated circuits requiring a 6V supply.
  • Logic Circuits: Providing a stable 6V supply for logic circuits.
  • Instrumentation: Ensuring consistent voltage for measurement and control equipment.
  • Industrial Control Systems: Providing regulated power for sensors, actuators, and control logic in industrial settings.
  • Power Supplies: Used as a component in power supplies to provide a stable 6V output.

Features

  • Fixed 6V Output: Delivers a precise and stable 6V output voltage.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features thermal shutdown to protect the device from overheating.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing device failure.
  • Through-Hole Package: Typically available in a through-hole package for easy mounting on PCBs.

Benefits

  • Stable Voltage Supply: Provides consistent and reliable power for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal protection features safeguard the device and connected circuits.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by providing stable power.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation in various applications.

The TA7806S is designed for applications where a reliable and stable 6V power supply is needed. The through-hole package provides robust mechanical mounting and is suitable for prototyping and small-scale production. It's an essential component for electronic circuits requiring precise voltage regulation.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess