EN
  • EN
  • DE

TA78DS05F(TE12L.F)

Part No TA78DS05F(TE12L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196103-TA78DS05F(TE12L.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DS05F(TE12L.F) CAD Model

Description

The TA78DS05F(TE12L.F) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is specifically designed to provide a stable and regulated 5V output voltage from a higher input voltage. It is widely utilized in a variety of electronic applications where a consistent and reliable 5V power source is essential for proper operation.

Applications:

  • Microcontroller power supplies: Providing a stable 5V supply for microcontrollers, ensuring reliable operation of embedded systems.
  • Digital logic circuits: Regulating the voltage for TTL and CMOS logic gates, ensuring proper switching and signal integrity.
  • Sensor power supplies: Providing a stable 5V source for various types of sensors used in industrial and consumer applications.
  • Interface circuits: Regulating the voltage for interface ICs such as UARTs, SPI, and I2C devices.
  • Portable electronic devices: Powering various components in portable devices such as smartphones, tablets, and handheld instruments.

Features:

  • Fixed output voltage: Provides a precise and stable 5V output.
  • Internal short-circuit current limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage from overheating.
  • Low dropout voltage: Operates with a small difference between the input and output voltage, allowing for efficient regulation.
  • Small surface-mount package: Typically available in a compact package suitable for space-constrained applications.

Benefits:

  • Stable voltage supply: Ensures consistent operation of electronic circuits by providing a regulated 5V output.
  • Overload protection: Protects the regulator and the load from damage due to short circuits and overheating.
  • Simplified circuit design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Efficient operation: Low dropout voltage allows for efficient regulation with a minimal voltage difference.
  • Compact size: Suitable for use in portable and space-constrained applications.

Additional Details:

The TA78DS05F(TE12L.F) requires a minimum input voltage slightly higher than 5V to maintain regulation. Consult the datasheet for the exact dropout voltage specification. It is important to consult the datasheet for specific operating conditions, thermal considerations, and recommended external components. The device incorporates internal current limiting and thermal shutdown features to enhance reliability and prevent damage under fault conditions. Proper PCB layout is crucial for efficient heat dissipation and optimal performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4710 $58.1230
32+ $3.6683 $117.3856
49+ $3.5539 $174.1411
68+ $3.4384 $233.8112
87+ $3.3241 $289.1967
117+ $2.9811 $348.7887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess