EN
  • EN
  • DE

TA78M10F

Part No TA78M10F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 0.5A THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196145-TA78M10F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78M10F CAD Model

Description

The TA78M10F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is part of the TA78Mxx series, which provides a fixed output voltage for a variety of applications. This particular model provides a stable 10V output. The device is designed to efficiently regulate voltage, protecting sensitive electronic components from voltage fluctuations and ensuring consistent performance.

Applications

  • Power supplies for microcontrollers: Provides a stable 10V supply for microcontroller-based systems.
  • Voltage regulation in consumer electronics: Used in devices like audio amplifiers, set-top boxes, and DVD players to ensure stable power delivery.
  • Industrial control systems: Provides regulated power to sensors, actuators, and other control components.
  • Battery chargers: Can be used as part of a battery charging circuit to provide a stable charging voltage.
  • Linear regulators for post-regulation: Can be used after a switching regulator for improved output voltage ripple and noise performance.

Features

  • Fixed output voltage: Provides a stable 10V output voltage.
  • Internal short-circuit current limiting: Protects the regulator and the load from damage in case of a short circuit.
  • Internal thermal overload protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • High ripple rejection: Minimizes the effects of input voltage ripple on the output voltage.
  • Output voltage tolerance: Typically within ±5% of the nominal output voltage.
  • Compact package: Available in a surface-mount package for efficient use of board space.

Benefits

  • Stable power supply: Ensures reliable operation of electronic circuits by providing a constant voltage.
  • Protection against voltage fluctuations: Prevents damage to sensitive components from overvoltage or undervoltage conditions.
  • Simplified circuit design: Reduces the number of external components required for voltage regulation.
  • Improved system reliability: Enhances the overall robustness and longevity of electronic devices.
  • Cost-effective solution: Provides a simple and inexpensive way to regulate voltage.

Additional Details

The TA78M10F is typically available in a surface-mount package, such as a HSOP-3 package. It requires a heat sink for proper thermal management, especially when operating at high input voltages or output currents. The input voltage should be at least a few volts higher than the output voltage to ensure proper regulation. The datasheet provides detailed information about the electrical characteristics, thermal resistance, and recommended operating conditions. Consult the datasheet for specific application guidelines and design considerations.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8277 $61.2432
37+ $3.1416 $116.2392
57+ $3.0434 $173.4738
79+ $2.9453 $232.6787
102+ $2.8471 $290.4042
136+ $2.5526 $347.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess