EN
  • EN
  • DE

TA78M10S(Q)

Part No TA78M10S(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 10V 0.5A 3-Pin(3+Tab) HSIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Output Voltage 10 V
RoHS Compliant
Win Source Part Number 1097955-TA78M10S(Q)
Categories PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA78M10S(Q) CAD Model

Description

The TA78M10S(Q) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It provides a fixed 10V output voltage and is designed to deliver stable power for various electronic applications. The '(Q)' suffix may indicate specific quality or screening levels for the component.

Applications

  • Microcontroller Power Supplies: Provides a stable 10V supply for microcontrollers and associated circuitry.
  • Linear Regulators: Can be used as a post-regulator to improve voltage stability and reduce noise in systems with other regulators.
  • Industrial Automation: Powers sensors, actuators, and other control components in industrial environments.
  • Consumer Electronics: Found in appliances and entertainment devices requiring a regulated 10V power rail.
  • Instrumentation and Measurement Equipment: Provides stable voltage for precise and reliable measurements.

Features

  • Fixed 10V Output: Delivers a precise and stable 10V output voltage.
  • Short-Circuit Protection: Protects the regulator and downstream circuits from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when it exceeds its maximum operating temperature.
  • High Ripple Rejection: Filters out AC ripple and noise from the input voltage, ensuring a clean output.
  • Surface Mount Package: Offered in a surface mount package suitable for automated assembly.

Benefits

  • Stable and Reliable Voltage: Ensures proper operation of connected devices by providing a consistent 10V supply.
  • Protection Against Faults: Prevents damage from overcurrent and overtemperature conditions.
  • Simplified Design: Requires few external components, making it easy to integrate into existing circuits.
  • Increased System Reliability: Improves the overall reliability of the system by providing stable power and fault protection.
  • Reduced Noise: Cleans up the power supply by reducing ripple and noise.

Additional Details

The TA78M10S(Q) typically requires an input voltage between 13V and 35V. The output current capability depends on the package and thermal conditions, but it's generally rated for currents up to 500mA. The device also has an output voltage tolerance within a few percent, ensuring consistent performance. Consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess