EN
  • EN
  • DE

TA78M10S

Part No TA78M10S
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 0.5A THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196146-TA78M10S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78M10S CAD Model

Description

The TA78M10S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is part of the TA78Mxx series, providing a fixed 10V output voltage. This regulator is designed to provide a stable and reliable power source for various electronic applications. Its primary function is to maintain a constant output voltage despite variations in input voltage or load current, ensuring that connected components receive a consistent power supply.

Applications

  • Microcontroller Power Supply: Provides stable 10V power for microcontrollers and their peripherals.
  • Sensor Power: Used to power sensors requiring a stable 10V supply in industrial and automotive applications.
  • Audio Amplifiers: Provides a regulated voltage supply to audio amplifier circuits to ensure consistent performance.
  • Industrial Automation Equipment: Used in various industrial automation systems for regulating power to control circuits.
  • Powering Operational Amplifiers: Supplies the necessary voltage for op-amps used in signal processing and instrumentation.

Features

  • Fixed 10V Output: Provides a stable and consistent 10V output voltage.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Incorporates thermal shutdown functionality to protect the regulator from overheating.
  • Low Dropout Voltage: Requires a minimal voltage difference between input and output for efficient regulation.
  • High Ripple Rejection: Effectively suppresses input voltage ripple for a cleaner output.
  • Three-Terminal Configuration: Simple three-terminal design for easy integration into circuits.

Benefits

  • Stable Power: Ensures consistent and reliable power supply to connected components, improving overall system performance.
  • Protection: Protects against overcurrent and overheating, enhancing the lifespan and reliability of the regulator and the connected circuitry.
  • Easy Integration: Simple design allows for easy integration into various electronic circuits.
  • Reduced Noise: High ripple rejection minimizes noise in the output voltage, improving signal quality.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation in a wide range of applications.

Additional Details

The TA78M10S is typically available in a through-hole package. Proper heat sinking is required to ensure the regulator operates within its safe operating area, especially at higher input voltages or output currents. It is essential to refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The input voltage should be higher than the output voltage by a few volts to ensure proper regulation. External capacitors may be required at the input and output for improved stability and transient response. Consult the datasheet for specific recommendations on capacitor values and types.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1247 $75.3741
6+ $20.6144 $123.6864
9+ $19.9711 $179.7399
12+ $19.3266 $231.9192
16+ $18.6821 $298.9136
21+ $16.7498 $351.7458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess