EN
  • EN
  • DE

TA8029S

Part No TA8029S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354126-TA8029S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8029S CAD Model

Description

The TA8029S is a single-channel DC brushed motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed for driving inductive loads such as relays, solenoids, and DC motors in automotive and industrial applications. This IC integrates various protection features to enhance system reliability and safety.

Applications

  • Automotive power window systems
  • Automotive door lock systems
  • Automotive mirror control systems
  • Industrial motor control applications
  • Relay drivers
  • Solenoid drivers

Features

  • Single-channel DC brushed motor driver
  • Low on-resistance MOSFET output stage
  • Built-in overcurrent protection (OCP)
  • Built-in overvoltage protection (OVP)
  • Built-in thermal shutdown (TSD)
  • Built-in under-voltage lockout (UVLO)
  • Shoot-through current protection
  • Small surface mount package

Benefits

  • High efficiency: The low on-resistance MOSFET output stage minimizes power dissipation, leading to higher efficiency and reduced heat generation.
  • Robust protection: The built-in OCP, OVP, and TSD features protect the IC and the driven load from damage due to fault conditions, enhancing system reliability.
  • Simplified design: The integrated protection features and small package size simplify the design process and reduce board space requirements.
  • Wide operating voltage range: Suitable for various automotive and industrial applications with different voltage requirements.
  • Improved system reliability: The UVLO feature prevents the IC from operating under insufficient voltage conditions, ensuring stable operation.

Additional Details

The TA8029S operates over a wide supply voltage range. The output stage typically utilizes an N-channel MOSFET to provide a low on-resistance path for driving the motor. The overcurrent protection feature limits the output current to a safe level, protecting the IC and the motor from damage. The overvoltage protection feature clamps the output voltage to a safe level, preventing damage from voltage surges. The thermal shutdown feature disables the output stage when the IC temperature exceeds a certain threshold, preventing thermal damage. The under-voltage lockout feature prevents the IC from operating when the supply voltage is too low. The shoot-through current protection prevents simultaneous conduction of the high-side and low-side MOSFETs, preventing damage to the output stage.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1018 $66.1018
3+ $54.2376 $162.7128
4+ $52.5421 $210.1684
5+ $50.8477 $254.2385
6+ $49.1533 $294.9198
8+ $44.0679 $352.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess