EN
  • EN
  • DE

TA8030SG

Part No TA8030SG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354138-TA8030SG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8030SG CAD Model

Description

The TA8030SG is a single-channel DC fan motor driver IC manufactured by Toshiba Semiconductor and Storage. It features an integrated Hall sensor, amplifier, and drive circuit, making it a comprehensive solution for controlling the speed and operation of DC brushless fan motors. The device is designed for use in applications where efficient and reliable thermal management is essential.

Applications

  • Cooling fans for personal computers (desktops and laptops)
  • Server and workstation cooling systems
  • Projector cooling fans
  • Power supply cooling fans
  • Automotive electronic control unit (ECU) cooling

Features

  • Integrated Hall sensor: Simplifies circuit design and reduces component count by eliminating the need for an external Hall sensor.
  • Single-channel drive: Optimized for driving single DC fan motors.
  • Built-in amplifier: Amplifies the Hall sensor signal to provide precise speed control of the fan motor.
  • Stable operation: Ensures consistent and reliable performance over a range of operating conditions.
  • Compact package: Small form factor allows for easy integration into space-constrained applications.

Benefits

  • Simplified design: The integrated Hall sensor and amplifier streamline the fan motor control circuit.
  • Reduced component count: Fewer external components are required, reducing overall system cost and improving reliability.
  • Precise speed control: The built-in amplifier enables accurate and efficient control of the fan motor speed, optimizing cooling performance.
  • Improved thermal management: Efficiently controls cooling fans to maintain optimal operating temperatures, enhancing system reliability.
  • Compact solution: The small package size facilitates use in space-limited applications.

The TA8030SG operates within a typical voltage range suited for DC fans, and its output drive capability is designed to accommodate small to medium-sized fans. This IC also incorporates protection features such as overcurrent protection and thermal shutdown to safeguard the IC and the fan motor against damage. This makes the TA8030SG a reliable and efficient solution for a variety of applications where precise and efficient fan motor control is required.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess