EN
  • EN
  • DE

TA8083AFG(5.EL)

Part No TA8083AFG(5.EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354164-TA8083AFG(5.EL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8083AFG(5.EL) CAD Model

Description

The TA8083AFG(5.EL) is a voltage regulator IC from Toshiba Semiconductor and Storage, specifically designed for automotive applications. This IC is a low-dropout (LDO) regulator, meaning it can maintain a stable output voltage even when the input voltage is close to the desired output voltage. The '(5.EL)' likely indicates a specific variant, potentially referring to its output voltage (5V) or a specific packaging or feature set.

Applications

  • Car Audio Systems: Provides stable power to the head unit, amplifiers, and other components, ensuring consistent audio performance.
  • Automotive ECUs (Electronic Control Units): Powers various ECUs responsible for engine management, transmission control, and other critical vehicle functions.
  • Instrument Clusters: Regulates voltage for the display and control elements in the instrument panel.
  • Navigation Systems: Provides reliable power to the GPS receiver, display screen, and processing unit.
  • Body Control Modules (BCMs): Powers BCMs that manage lighting, door locks, power windows, and other body-related functions.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a low input voltage, which is critical in automotive environments where battery voltage can fluctuate.
  • Overcurrent Protection: Protects the IC and connected components from damage caused by excessive current draw.
  • Thermal Shutdown: Automatically shuts down the IC if the internal temperature exceeds a safe limit, preventing thermal damage.
  • Overvoltage Protection: Protects the IC and connected circuitry from voltage spikes or surges.
  • Fixed Output Voltage: Provides a precisely regulated output voltage, typically 5V or 3.3V depending on the application.
  • Compact Package: Available in a small surface-mount package for space-saving designs.

Benefits

  • Enhanced Reliability: Provides a stable and clean power supply, which increases the reliability of automotive electronic systems.
  • Protection Against Damage: Integrated protection features minimize the risk of damage from electrical faults or extreme operating conditions.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and lowering BOM costs.
  • Improved Performance: Ensures optimal performance of connected devices by providing a consistent and regulated voltage supply.
  • Automotive Grade: Designed to withstand the harsh conditions of automotive applications, including wide temperature variations and electrical noise.

This IC is designed to meet the rigorous demands of the automotive industry. Key specifications to consider include the output voltage, maximum output current, dropout voltage, operating temperature range, and package type. The built-in protection mechanisms make it a robust and dependable choice for powering sensitive automotive electronics.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess