EN
  • EN
  • DE

TA8200AHQ

Part No TA8200AHQ
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097971-TA8200AHQ
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA8200AHQ CAD Model

Description

The TA8200AHQ is a BTL dual audio power amplifier IC designed and manufactured by Toshiba Semiconductor and Storage. It is specifically designed for high-power audio applications, offering robust performance and integrated protection features.

Applications

  • Car Audio Systems: Commonly used in car radio head units and amplifiers.
  • Home Audio Systems: Found in stereo systems, bookshelf speakers, and soundbars.
  • Active Speakers: Powers the amplifier stage in self-powered speakers.
  • Audio Amplifiers: Used as a core component in building audio amplification circuits.
  • Gaming Consoles: Integrated into gaming console audio output stages.

Features

  • BTL (Bridge-Tied Load) Configuration: Provides high output power with low distortion.
  • Dual Channel Operation: Capable of driving two separate audio channels simultaneously.
  • Built-in Standby Function: Reduces power consumption when the amplifier is not in use.
  • Overvoltage Protection: Protects the IC from damage due to excessive supply voltage.
  • Thermal Shutdown: Shuts down the amplifier in case of overheating to prevent damage.
  • Muting Function: Allows for noise-free switching and muting of audio signals.

Benefits

  • High Output Power: Delivers substantial audio power for driving speakers effectively.
  • Low Distortion: Ensures high-fidelity audio reproduction with minimal distortion.
  • Enhanced Audio Quality: Provides a clean and powerful audio signal for an improved listening experience.
  • Protection Features: Protects the amplifier from damage due to common faults, increasing reliability.
  • Simplified Design: Requires fewer external components compared to discrete amplifier designs.

Additional Details

The TA8200AHQ typically operates with a supply voltage range of 8V to 18V. The output power can reach up to 25W per channel into a 4-ohm load, depending on the supply voltage and load impedance. The device has a low quiescent current, which helps to reduce power consumption. The operating temperature range is typically -30°C to +85°C. The package type is HSIP (Horizontal Single In-line Package), which facilitates efficient heat dissipation. It is important to consult the datasheet for complete electrical characteristics, application circuit examples, and thermal management guidelines. Proper heatsinking is crucial for ensuring reliable operation at high power levels.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess