EN
  • EN
  • DE

TA8225L

Part No TA8225L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 45W BTL AUDIO AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263928-TA8225L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8225L CAD Model

Description

The TA8225L is a BTL dual audio power amplifier manufactured by Toshiba Semiconductor and Storage. This amplifier is designed for car audio and other applications requiring high power and low distortion. It offers built-in protection circuits to ensure reliable operation even under demanding conditions.

Applications:

  • Car Audio Systems: Driving speakers in car stereos and entertainment systems.
  • Home Audio Amplifiers: Powering speakers in home audio setups.
  • Portable Audio Devices: Providing amplification in portable stereos and boomboxes.
  • Arcade Machines: Amplifying audio output in arcade games.

Features:

  • BTL (Balanced Transformerless) Output: Delivers high power output with low distortion.
  • Dual Channel: Amplifies two audio channels simultaneously.
  • Built-in Protection Circuits: Includes overvoltage, short-circuit, and thermal shutdown protection.
  • Standby Function: Reduces power consumption when the amplifier is not in use.
  • Muting Function: Suppresses audio output during power-on/off or fault conditions.

Benefits:

  • High Power Output: Provides sufficient power to drive speakers with clarity and volume.
  • Low Distortion: Delivers clean and accurate audio reproduction.
  • Enhanced Reliability: Built-in protection circuits ensure robust and reliable operation.
  • Reduced Power Consumption: Standby function minimizes power usage when idle.
  • Simplified Design: Requires fewer external components, simplifying system design and reducing cost.

Additional Details:

The TA8225L typically operates from a 12V or 14.4V power supply. It is crucial to provide adequate heat sinking to prevent overheating, especially at high power levels. Consult the datasheet for specific electrical characteristics, such as output power, distortion, and input impedance. Proper grounding is essential to minimize noise and hum in the audio output. External components, such as coupling capacitors and feedback resistors, are required to configure the amplifier for specific applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess