EN
  • EN
  • DE

TA8252HQ

Part No TA8252HQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354256-TA8252HQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8252HQ CAD Model

Description

The TA8252HQ is a BTL quad audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It is specifically designed for car audio applications, delivering high power output with low distortion for an enhanced in-vehicle audio experience. This IC is characterized by its robust performance, integrated protection features, and ability to drive multiple speakers, making it ideal for modern car audio systems.

Applications

  • Car audio head units
  • Car audio external amplifiers
  • Automotive audio systems
  • General audio amplification

Features

  • Quad BTL Output: Capable of driving four speakers simultaneously, providing a complete audio solution for car audio systems.
  • High Output Power: Delivers significant power to drive speakers effectively.
  • BTL (Balanced Transformerless) output: Provides high power and low distortion.
  • Built-in standby function: Reduces power consumption when the amplifier is not in use.
  • Built-in muting function: Suppresses noise during power on/off.
  • Overvoltage protection: Protects the IC from damage due to voltage spikes.
  • Short-circuit protection: Protects the IC from damage due to short circuits in the output.
  • Thermal shutdown protection: Prevents damage due to overheating.
  • Low distortion: Ensures high-quality audio reproduction.

Benefits

  • Enhanced Audio Quality: Provides a clearer and more powerful audio output for an improved listening experience in the car.
  • Reliability: Integrated protection circuits ensure safe and reliable operation.
  • Energy Efficiency: Standby function reduces power consumption, saving energy.
  • Simplified Design: Quad BTL output reduces the need for multiple amplifier ICs.
  • Compact Size: Allows for integration into space-constrained automotive applications.

Additional Details

The TA8252HQ operates from a 12V DC power supply, standard for automotive applications. It comes in a HZIP package, designed for efficient heat dissipation. The quad BTL configuration makes it suitable for driving four speakers simultaneously, providing a comprehensive audio solution for car audio systems. It drives low-impedance loads, typically 4-ohm speakers found in car audio environments. Its protection features guard against overvoltage, short circuits, and thermal overload, contributing to the device's robustness. The muting function prevents unwanted pops and clicks during power cycling, improving the user experience. The TA8252HQ is a reliable and efficient solution for car audio amplification, delivering high-quality audio performance with integrated protection features tailored for automotive environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
NVIDIA
Need more? Email Us
Pulse
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,921 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess