EN
  • EN
  • DE

TA8269HQ

Part No TA8269HQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354269-TA8269HQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8269HQ CAD Model

Description

The TA8269HQ is a BTL Dual Power Amplifier manufactured by Toshiba Semiconductor and Storage, designed for automotive audio applications. This amplifier provides high output power with integrated protection features, ensuring reliable performance in car audio systems.

Applications:

  • Car Audio Systems: Used in car stereos and amplifiers for driving speakers.
  • Automotive Entertainment Systems: Amplifying audio signals for playback in vehicles.

Features:

  • BTL (Balanced Transformerless) Configuration: Delivers higher power output and improved efficiency.
  • High Output Power: Provides sufficient power to drive speakers effectively in car audio systems.
  • Built-in Protection Circuits: Includes overvoltage protection, short-circuit protection, and thermal shutdown to prevent damage.
  • Low Distortion: Ensures clear and accurate audio reproduction with minimal harmonic distortion.
  • Mute Function: Allows for muting the audio output to eliminate unwanted noise.
  • Standby Function: Reduces power consumption when the amplifier is not in use.

Benefits:

  • Improved Audio Quality: Delivers clear and powerful sound, enhancing the listening experience in vehicles.
  • Reliable Operation: The integrated protection circuits ensure stable operation and prevent damage from electrical faults.
  • Simplified System Design: Reduces the need for external components, simplifying overall system design.
  • Compact Solution: The small package size allows for integration into space-constrained automotive environments.
  • Energy Efficient: Standby mode minimizes power consumption, which is important in automotive applications.

Additional Details:

The TA8269HQ typically operates from a 12V power supply, standard in automotive electrical systems. It's designed to drive low-impedance speakers, often 4 ohms. The official Toshiba datasheet provides detailed specifications, including power output, distortion, and signal-to-noise ratio. The device's thermal performance is optimized for operation in the temperature ranges typically encountered inside vehicles, and heat sinking may be required depending on usage. It comes in a multi-lead package suitable for surface mounting on PCBs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess