EN
  • EN
  • DE

TA84007FG

Part No TA84007FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DC Motor Full Bridge Driver ICs (Forward/reverse switching driver ICs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263941-TA84007FG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA84007FG CAD Model

Description

The TA84007FG is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. This IC is designed as a three-phase brushless DC (BLDC) motor pre-driver, intended for applications requiring precise and efficient motor control.

Applications:

  • Fan Motors: Used in cooling fans for electronic devices and equipment.
  • Pump Motors: Found in small pumps for various fluid handling applications.
  • General BLDC Motor Control: Applicable in any system needing controlled operation of a three-phase brushless DC motor.

Features:

  • Three-Phase Pre-Driver: Drives three-phase BLDC motors, offering efficient and precise motor control.
  • Built-In Protection Circuits: Includes overcurrent protection (OCP) and undervoltage lockout (UVLO) to ensure safe and reliable operation.
  • PWM Speed Control: Enables speed adjustment of the motor using a PWM (Pulse Width Modulation) signal.
  • FG (Frequency Generator) Output: Provides a frequency generator output for motor speed detection.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Precise Motor Control: Allows for accurate control of motor speed and torque, improving system performance.
  • Enhanced System Reliability: Integrated protection circuits prevent damage to the IC and motor, increasing system longevity.
  • Energy Efficiency: Efficient driving of the motor reduces power consumption and heat generation.
  • Simplified System Design: Integrated features reduce the number of external components required, simplifying the overall system design.
  • Compact Solution: Small package size makes it suitable for applications with limited space.

Additional Details:

The TA84007FG typically operates with a supply voltage range suitable for BLDC motor applications. The specific operating voltage, current drive capabilities, and switching characteristics can be found in the manufacturer's datasheet. The frequency generator output provides feedback on the motor's rotational speed, allowing for closed-loop control systems to maintain desired performance levels. Its protection features, such as overcurrent protection and undervoltage lockout, safeguard both the driver IC and the motor from potentially damaging conditions. The device is designed to minimize external components, simplifying the design and reducing the board space required for motor control applications. The PWM control input enables dynamic speed adjustments, providing flexibility in system operation.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess