EN
  • EN
  • DE

TA8440HQ

Part No TA8440HQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Full-bridge Driver (H-Switch) for DC Motor (Driver for Switching between Forward and Reverse Rotation)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263953-TA8440HQ
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8440HQ CAD Model

Description

The TA8440HQ is a multi-channel BTL (Bridge-Tied Load) audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It is designed for car audio and home audio applications, providing high power output with low distortion. The IC integrates multiple amplifier channels and protection circuits, simplifying system design and ensuring reliable operation.

Applications:

  • Car Audio Systems: Used in car audio systems to amplify audio signals for driving speakers.
  • Home Audio Systems: Employed in home audio systems such as stereo receivers and surround sound amplifiers.
  • Powered Speakers: Utilized in powered speakers for amplifying audio signals directly.
  • Audio Visual Equipment: Found in audio-visual equipment such as DVD players and set-top boxes.

Features:

  • Multi-Channel Amplifier: Integrates multiple amplifier channels in a single package.
  • BTL Output: Utilizes a BTL (Bridge-Tied Load) output configuration for high power output.
  • Low Distortion: Delivers high-quality audio with low harmonic distortion.
  • Built-in Protection Circuits: Includes protection circuits for overvoltage, overcurrent, and thermal shutdown.
  • Standby Function: Features a standby function for low power consumption when not in use.

Benefits:

  • High Power Output: BTL output configuration provides high power output for driving speakers.
  • Excellent Audio Quality: Low distortion ensures high-quality audio reproduction.
  • Reliable Operation: Built-in protection circuits protect the IC from damage.
  • Simplified System Design: Integrates multiple amplifier channels and protection circuits, simplifying system design.
  • Low Power Consumption: Standby function reduces power consumption when not in use.

Technical Specifications:

The TA8440HQ typically operates from a 12V power supply and can deliver up to 40W per channel into a 4 ohm load. It features a total harmonic distortion (THD) of less than 0.1% and includes thermal shutdown protection to prevent overheating. Consult the datasheet for detailed specifications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess