EN
  • EN
  • DE

TA8622N

Part No TA8622N
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982419-TA8622N
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA8622N CAD Model

Description

The TA8622N is a monolithic integrated circuit designed for use in color television signal processing. Manufactured by Toshiba Semiconductor and Storage, this IC performs functions such as chroma signal processing, automatic color control (ACC), and automatic tint control (ATC). It's designed to enhance the picture quality in analog television receivers.

Applications

  • Analog Color Television Receivers: The primary application is in traditional analog TV sets for processing color signals.
  • Video Signal Processing: Can be used in other video processing equipment requiring similar chroma and color control functions.
  • Educational Kits: Potentially used in educational electronics projects related to analog TV signal processing.

Features

  • Chroma Signal Processing: Handles the processing of color information in the composite video signal.
  • Automatic Color Control (ACC): Maintains consistent color levels by automatically adjusting the chroma gain.
  • Automatic Tint Control (ATC): Corrects hue variations for accurate color reproduction.
  • Burst Gate Circuit: Controls the burst signal used for color synchronization.
  • Single Power Supply Operation: Simplifies circuit design with single voltage requirement.
  • DIP Package: Easy to prototype and experiment.

Benefits

  • Improved Color Reproduction: Enhances the accuracy and vibrancy of colors in analog TV images.
  • Stable Color Levels: ACC ensures consistent color intensity despite signal variations.
  • Corrected Hue Errors: ATC minimizes color distortions for more natural-looking images.
  • Simplified Design: Single power supply operation simplifies circuit layout.
  • Cost-Effective Solution: Provides a cost-effective way to implement color processing functions.

Additional Details

The TA8622N integrates several key functions necessary for processing the chroma signal in a color television. The ACC circuit compensates for variations in the received signal strength, ensuring that the color intensity remains constant. The ATC circuit corrects for hue errors caused by phase distortions in the transmission channel. The burst gate circuit ensures proper synchronization of the color subcarrier, which is essential for accurate color decoding. The IC is designed to operate from a single power supply, which simplifies the overall circuit design. The DIP package makes it easy to prototype and experiment with the TA8622N.

While primarily used in older analog television technology, the principles behind the TA8622N's functionality are foundational to understanding color signal processing. In modern digital television systems, these functions are performed by digital signal processors (DSPs) and other advanced integrated circuits. The TA8622N provides a valuable insight into the challenges and solutions associated with analog color television signal processing.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess