EN
  • EN
  • DE

TAR5S20

Part No TAR5S20
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description Point Regulators (Low-Dropout Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196280-TAR5S20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAR5S20 CAD Model

Description

The TAR5S20 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated 2.0V output voltage from a higher input voltage source, even when the input voltage is close to the desired 2.0V output. The low dropout characteristic makes it an efficient solution for applications where input voltage headroom is limited, particularly in battery-powered systems.

Applications:

  • Battery-powered portable devices: Ideal for smartphones, tablets, and other portable electronics requiring a stable 2.0V power rail.
  • Microcontroller power supplies: Provides a clean and stable 2.0V supply for microcontrollers and associated circuitry.
  • Sensor power supplies: Regulates voltage for sensors requiring a precise 2.0V supply voltage for accurate measurements.
  • Low-power RF modules: Supplies regulated power to RF transceivers and modules operating at 2.0V.
  • Memory devices: Provides stable voltage for certain types of memory chips.

Features:

  • Fixed 2.0V Output Voltage: Delivers a precise and consistent 2.0V regulated output.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference, enhancing efficiency.
  • Overcurrent Protection: Safeguards the regulator and the load from damage due to excessive current flow.
  • Overtemperature Protection: Prevents thermal damage to the regulator in case of overheating.
  • Compact Package Options: Available in small surface-mount packages for space-saving designs.

Benefits:

  • Extended Battery Life: Efficient low-dropout operation maximizes battery life in portable applications.
  • Stable and Reliable Power: Ensures consistent performance of connected devices with a stable 2.0V supply.
  • Enhanced System Protection: Overcurrent and overtemperature protection features improve system reliability.
  • Reduced Board Space Requirements: Small package options allow for more compact product designs.

The TAR5S20 LDO regulator is a reliable solution for providing a stable 2.0V power rail in various electronic devices. Key specifications to consider from the datasheet include the input voltage range, dropout voltage characteristics at different load currents, quiescent current consumption, output voltage accuracy, overcurrent protection limits, thermal shutdown temperature, package dimensions, and the recommended operating temperature range. Always consult the official Toshiba datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess