The TAR5S40U(TE85L is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. It provides a stable and regulated output voltage, making it ideal for various applications requiring a clean power supply, such as microcontrollers, sensors, and portable devices.
Applications
- Microcontroller power supplies
- Sensor power supplies
- Portable devices
- Battery-powered equipment
- Post-regulation for switching power supplies
Features
- Low dropout voltage
- Stable output voltage
- Overcurrent protection
- Over-temperature protection
- Small surface-mount package
Benefits
- Extended battery life in portable applications
- Stable and reliable power for sensitive components
- Protection against overload and thermal damage
- Compact design for space-constrained applications
Additional Details
The TAR5S40U(TE85L offers a low dropout voltage, which allows it to operate efficiently even when the input voltage is close to the output voltage. It incorporates overcurrent and over-temperature protection to prevent damage from overload or thermal runaway. The small surface-mount package enables easy integration into compact designs. The output voltage is fixed at 4.0V. The maximum output current is 500mA. The typical dropout voltage is 0.12V at 300mA.