The TAR5S50U(TE85L is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage.
Applications
- Power management in portable devices
- Post-regulation for switching power supplies
- Microcontroller power supplies
- Battery-powered applications
- Consumer electronics
Features
- Low dropout voltage
- Fixed output voltage: 5.0V
- Output current: Up to 0.5A (500mA)
- Overcurrent protection
- Overtemperature protection
- Short-circuit protection
- Small surface-mount package
Benefits
- Provides a stable and regulated 5V output voltage, ensuring reliable operation of connected devices.
- Operates efficiently even with a small difference between input and output voltage due to the low dropout voltage.
- Protects itself and connected devices from damage due to overcurrent, overtemperature, and short-circuit conditions.
- Saves board space with its small surface-mount package.
- Suitable for battery-powered applications by efficiently regulating power.
Additional Details
LDO regulators like the TAR5S50U(TE85L are crucial components in electronic devices, ensuring that sensitive circuits receive a clean and stable power supply. The integrated protection features enhance the reliability and longevity of the overall system. The (TE85L suffix usually relates to tape and reel packaging for automated assembly processes.