EN
  • EN
  • DE

TAR5SB21(TE85L,F)

Part No TAR5SB21(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 978513-TAR5SB21(TE85L,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAR5SB21(TE85L,F) CAD Model

Description

The TAR5SB21(TE85L,F) is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and efficient voltage supply in various electronic devices. It's characterized by its low quiescent current and excellent transient response, making it suitable for battery-powered applications and other sensitive electronic systems.

Applications

  • Mobile phones and smartphones: Power management for core logic and peripheral devices.
  • Tablets and portable devices: Regulation of voltage rails for processors, memory, and display components.
  • Wireless communication devices: Power supply for RF transceivers and baseband processors.
  • Industrial control systems: Stable voltage source for microcontrollers and sensors.
  • Battery-powered equipment: Provides efficient voltage regulation to extend battery life.

Features

  • Low dropout voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and the connected circuit from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and potential damage to the regulator.
  • Small package size: Allows for compact and space-saving designs.
  • Stable with ceramic capacitors: Ensures stable operation with low-ESR ceramic output capacitors.

Benefits

  • Extended battery life: Low quiescent current and high efficiency contribute to longer battery operation in portable devices.
  • Improved system stability: Stable output voltage ensures reliable operation of connected components.
  • Enhanced system protection: Overcurrent and thermal shutdown features protect against damage from electrical faults or overheating.
  • Reduced board space: Small package size allows for more compact and efficient designs.
  • Simplified design: Stable operation with ceramic capacitors simplifies circuit design and reduces the need for external components.

Additional Details

The TAR5SB21(TE85L,F) typically supports an input voltage range compatible with common battery voltages and provides a fixed or adjustable output voltage, depending on the specific configuration. The device is available in a small surface-mount package, suitable for automated assembly. The 'TE85L,F' suffix indicates the specific packaging and environmental compliance (e.g., RoHS compliance). Consult the datasheet for precise electrical characteristics, thermal performance, and application circuit recommendations.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess