EN
  • EN
  • DE

TB1207N-CA1

Part No TB1207N-CA1
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355265-TB1207N-CA1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB1207N-CA1 CAD Model

Description

The TB1207N-CA1 is a single-chip tuner IC manufactured by Toshiba Semiconductor and Storage. It's designed for use in television and video applications, specifically for processing and demodulating analog TV signals. This integrated circuit combines multiple functions into a single package, reducing the overall component count and simplifying the design of TV receivers and related devices.

Applications:

      
  • Analog Television Receivers
  •   
  • Video Cassette Recorders (VCRs)
  •   
  • Set-Top Boxes (STBs) for Analog TV
  •   
  • Television Tuner Cards for PCs
  •   
  • Portable Television Devices

Features:

      
  • Single-chip tuner solution: Integrates multiple functions for simplified design.
  •   
  • Low-noise amplifier (LNA): Enhances signal reception sensitivity.
  •   
  • Mixer: Converts the received RF signal to an intermediate frequency (IF).
  •   
  • Local oscillator (LO): Generates the required frequency for mixing.
  •   
  • IF amplifier: Amplifies the intermediate frequency signal.
  •   
  • Automatic gain control (AGC): Maintains a stable output signal level despite variations in input signal strength.
  •   
  • On-chip PLL: Provides stable and accurate frequency control.
  •   
  • Compact package: Minimizes board space requirements.

Benefits:

      
  • Reduced component count: Simplifies the design process and lowers manufacturing costs.
  •   
  • Improved performance: The integrated design optimizes signal processing for better reception and image quality.
  •   
  • Lower power consumption: Extends battery life in portable applications.
  •   
  • Smaller footprint: Enables more compact device designs.
  •   
  • Enhanced reliability: The integrated design reduces the number of external connections, improving overall system reliability.

Additional Details:

The TB1207N-CA1 supports various analog TV standards, including NTSC, PAL, and SECAM, depending on the specific configuration. It operates on a single 5V supply voltage. The internal PLL ensures stable frequency synthesis, which is crucial for accurate tuning. The AGC circuitry automatically adjusts the gain to compensate for varying signal strengths, ensuring consistent picture quality even in weak signal conditions. The device is typically available in a small surface-mount package, making it suitable for high-density circuit boards. For detailed specifications, refer to the Toshiba datasheet. Due to its age, this part is most likely used in legacy devices.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
NVIDIA
Lowest to $6.5292
NVIDIA
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess