EN
  • EN
  • DE

TB1232F(ER)

Part No TB1232F(ER)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355278-TB1232F(ER)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB1232F(ER) CAD Model

Description

The Toshiba TB1232F(ER) is a single-chip multi-system TV video and sound processor designed for use in various television and video applications. It integrates multiple functions to simplify TV receiver design and reduce the number of external components required. This processor handles video signal processing, audio signal processing, and control functions, offering a cost-effective solution for television manufacturers.

Applications

  • Analog television receivers (multi-system support)
  • Video cassette recorders (VCRs)
  • DVD players
  • Set-top boxes
  • Video monitors

Features

  • Multi-system video decoding: Supports PAL, SECAM, and NTSC standards.
  • Audio processing: Includes audio demodulation, volume control, tone control, and stereo/mono switching.
  • On-screen display (OSD) interface: Facilitates the display of menus and information on the screen.
  • Automatic gain control (AGC) for video and audio signals.
  • Synchronization circuitry: Provides stable and reliable synchronization for video signals.
  • I2C bus interface: Allows for control and configuration of the device via a microcontroller.
  • Low power consumption: Designed for energy-efficient operation.

Benefits

  • Reduced component count: Integrates multiple functions into a single chip, reducing the number of external components required and simplifying PCB design.
  • Simplified TV receiver design: Streamlines the design process for television receivers, making it easier for manufacturers to develop new products.
  • Improved performance: Provides high-quality video and audio processing, resulting in enhanced picture and sound quality.
  • Cost-effective solution: Offers a cost-effective solution for television manufacturers, helping to reduce overall system costs.
  • Enhanced flexibility: Supports multiple video and audio standards, providing greater flexibility in product design.

Additional Details

The TB1232F(ER) typically operates from a single 5V power supply. It is available in a small outline package (SOP), which helps to minimize board space requirements. The I2C bus interface allows for easy control and configuration of the device. The specific video standards supported may vary depending on the particular version of the chip. Refer to the datasheet for precise specifications regarding operating voltages, temperature ranges, and package dimensions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Pulse
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Lite-On Inc.
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess