EN
  • EN
  • DE

TB2118FG(EL,M)

Part No TB2118FG(EL,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355331-TB2118FG(EL,M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2118FG(EL,M) CAD Model

Description

The TB2118FG(EL,M) is a product manufactured by Toshiba Semiconductor and Storage. Information available indicates that it's likely an audio amplifier IC, specifically designed for applications requiring high-efficiency and low distortion. The '(EL,M)' suffix often denotes specific packaging or manufacturing variations. Due to the limited availability of detailed documentation, the description below is based on typical characteristics of similar audio amplifier ICs from Toshiba.

Applications:

  • Portable Audio Devices (e.g., Smartphones, Tablets)
  • Bluetooth Speakers
  • Home Audio Systems
  • Gaming Consoles
  • Automotive Audio Systems

Features:

  • High-Efficiency Amplifier: Operates with high efficiency, minimizing power consumption and extending battery life in portable devices.
  • Low Distortion: Delivers clear and accurate audio reproduction with minimal harmonic distortion.
  • Built-in Protection Circuits: Includes protection against short circuits, over-temperature, and over-voltage conditions.
  • Adjustable Gain: Allows the gain of the amplifier to be adjusted to suit different input signal levels.
  • Mute/Standby Function: Enables the amplifier to be quickly muted or placed in a low-power standby mode.
  • Differential Inputs: Supports differential input signals for improved noise immunity.
  • PWM (Pulse Width Modulation) Output: Employs PWM modulation for efficient power amplification.

Benefits:

  • Extended Battery Life: High efficiency operation minimizes power consumption, resulting in longer battery life for portable devices.
  • Superior Audio Quality: Low distortion and high signal-to-noise ratio provide excellent audio fidelity.
  • Robust Protection: Built-in protection circuits ensure reliable operation and prevent damage from common electrical faults.
  • Flexible Design: Adjustable gain and other features allow for flexible system design and integration.
  • Compact Size: Designed for use in small and portable devices.

Additional Details:

The TB2118FG(EL,M) typically operates from a power supply voltage in the range of 2.5V to 5.5V, making it suitable for battery-powered applications. The packaging is likely a small surface-mount package, such as a QFN or TSSOP, to minimize board space. The specific output power, gain, and other technical specifications would be detailed in the official datasheet.

In summary, the TB2118FG(EL,M) is likely a high-efficiency, low-distortion audio amplifier IC designed for a variety of portable and consumer audio applications. Its built-in protection features and compact size make it a practical choice for demanding audio systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess