EN
  • EN
  • DE

TB62718AFG

Part No TB62718AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355536-TB62718AFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62718AFG CAD Model

Description

The TB62718AFG is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It is designed to drive bipolar stepping motors with a constant-current PWM control. The device is suitable for a wide range of applications that require precise motor control and efficient power management.

Applications

  • Printers
  • Scanners
  • Office automation equipment
  • Industrial equipment
  • Robotics

Features

  • Constant-current PWM control: Provides smooth and precise motor control.
  • Built-in overcurrent protection: Protects the device and the motor from damage due to excessive current.
  • Built-in thermal shutdown protection: Prevents overheating and ensures reliable operation.
  • Low on-resistance MOSFETs: Minimizes power dissipation and improves efficiency.
  • Power-saving mode: Reduces power consumption when the motor is not in use.

Benefits

  • Precise and smooth motor control: Enables accurate positioning and consistent performance.
  • Enhanced reliability: Built-in protection features ensure stable operation and prevent damage.
  • Energy efficiency: Low on-resistance and power-saving mode minimize power consumption.
  • Simplified design: Reduces the number of external components required.
  • Compact footprint: Allows for integration into space-constrained applications.

The TB62718AFG incorporates a chopper-type constant current circuit, allowing for efficient and precise control of the motor current. The built-in protection circuits contribute to the device's robustness and prevent damage from overcurrent or overheating. Its low on-resistance output transistors minimize power loss. Furthermore, its compact package facilitates integration into a variety of systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Mini-Circuits
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess