EN
  • EN
  • DE

TB62725F

Part No TB62725F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8BIT CONSTANT CURRENT LED DRIVER OF OPERATING VOLTAGE 3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264287-TB62725F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62725F CAD Model

Description

The Toshiba TB62725F is a constant-current LED driver designed for automotive lighting applications, particularly for rear combination lamps, stop lamps, and turn signal lamps. This IC integrates a boost converter and multiple constant-current channels to provide efficient and reliable driving of LEDs.

Applications

  • Automotive Rear Combination Lamps
  • Automotive Stop Lamps
  • Automotive Turn Signal Lamps
  • Automotive Daytime Running Lights (DRL)
  • General LED Lighting Applications requiring constant current control

Features

  • Constant-Current Control: Provides accurate and stable LED current regulation for consistent brightness.
  • Boost Converter: Integrated boost converter efficiently steps up the input voltage to the required LED forward voltage.
  • Multiple Channels: Features multiple independent constant-current channels to drive multiple LEDs or LED strings.
  • PWM Dimming: Supports PWM (Pulse Width Modulation) dimming for precise brightness control.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive input voltage.
  • Overtemperature Protection: Features overtemperature protection to safeguard the IC from thermal damage.
  • Open/Short Circuit Detection: Provides open and short circuit detection for LED strings, enhancing system reliability.
  • Low Quiescent Current: Designed for low quiescent current consumption, minimizing power loss in standby mode.
  • Diagnostic Functions: Offers diagnostic features to monitor LED string status and detect fault conditions.

Benefits

  • Consistent LED Brightness: Constant-current control ensures uniform brightness across all LEDs.
  • High Efficiency: Integrated boost converter and efficient control circuitry maximize power conversion efficiency.
  • Enhanced Reliability: Overvoltage and overtemperature protection features safeguard the IC from damage.
  • Flexible Dimming Control: PWM dimming allows for precise adjustment of LED brightness.
  • Reduced System Complexity: Integrated design minimizes the number of external components required.
  • Improved Safety: Open/short circuit detection and diagnostic functions enhance system safety and reliability.
  • Extended LED Lifespan: Stable current regulation and protection features contribute to longer LED lifespan.

Additional Details

The TB62725F typically comes in a small surface-mount package suitable for automotive applications. It operates from a wide input voltage range (e.g., 6V to 40V) to accommodate various automotive battery voltages. The output current for each channel is typically programmable via external resistors. The IC is designed to meet stringent automotive requirements for reliability and EMC performance. Consult the datasheet for detailed electrical characteristics, thermal specifications, and application circuit examples.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess