EN
  • EN
  • DE

TB62755FPG(O,EL)

Part No TB62755FPG(O,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839556-TB62755FPG(O,EL)
Ultra Librarian 3D Model Ultra Librarian TB62755FPG(O,EL) CAD Model

Description

The TB62755FPG(O,EL) is a constant-current LED driver IC from Toshiba Semiconductor and Storage. It is designed to drive multiple LEDs in series or parallel configurations with constant current, ensuring consistent brightness and long lifespan for the LEDs. This IC is widely used in various display and lighting applications.

Applications

  • LED Lighting: Used in general lighting applications, such as LED bulbs, tubes, and downlights.
  • Backlighting: Employed in LCD backlights for televisions, monitors, and mobile devices.
  • Signage: Integrated into LED signage and displays.
  • Automotive Lighting: Used in automotive interior and exterior lighting.
  • Industrial Lighting: Integrated into industrial lighting systems.

Features

  • Constant-Current Output: Provides a stable and consistent current to the LEDs, ensuring uniform brightness.
  • Multiple LED Channels: Supports driving multiple LEDs in series or parallel.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power supply options.
  • PWM Dimming Control: Allows for precise dimming control using pulse width modulation (PWM).
  • Built-in Protection Circuits: Includes overvoltage, overcurrent, and thermal shutdown protection.
  • Open-Circuit Detection: Detects open-circuit conditions and provides protection.
  • Short-Circuit Protection: Protects against short-circuit conditions.
  • High Efficiency: Designed for high efficiency to minimize power dissipation.

Benefits

  • Consistent Brightness: Constant-current output ensures uniform brightness across all LEDs.
  • Long LED Lifespan: Stable current prolongs the lifespan of the LEDs.
  • Precise Dimming Control: PWM dimming allows for smooth and accurate brightness adjustment.
  • Robust Protection: Integrated protection circuits ensure reliable operation.
  • Energy Efficiency: High efficiency minimizes power consumption and heat generation.
  • Simplified Design: Reduces the number of external components needed.

Additional Details

The TB62755FPG(O,EL) operates on a single power supply voltage. It is available in a multi-pin package suitable for surface mount technology (SMT) assembly. The IC incorporates various filters and compensation circuits to minimize noise and improve performance. Specific technical specifications include output current range, operating voltage range, and operating temperature range. The device is designed to be compatible with various LED types and configurations.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess