EN
  • EN
  • DE

TBC847B,LM(T

Part No TBC847B,LM(T
Manufacturer Toshiba Semiconductor and Storage
Description NPN Bip Trans 50V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106550-TBC847B,LM(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TBC847B,LM(T CAD Model

Description

The TBC847B,LM(T is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Toshiba Semiconductor and Storage. This transistor is designed for amplification and switching applications and is commonly found in a variety of electronic circuits. Its reliable performance and widespread availability make it a popular choice for both design engineers and hobbyists.

Applications:

  • General-purpose amplification: Used in various amplifier stages to boost signal strength.
  • Switching circuits: Employed as a switch to control current flow in electronic circuits.
  • Signal processing: Utilized in signal conditioning and processing circuits.
  • Driver circuits: Drives low-power loads, such as LEDs and small relays.
  • Oscillator circuits: Used in simple oscillator designs.

Features:

  • NPN Transistor: Allows current flow from collector to emitter when a small current is applied to the base.
  • High Current Gain (hFE): Provides significant amplification of input current.
  • Low Saturation Voltage: Enables efficient switching performance with minimal voltage drop.

Benefits:

  • Versatile Usage: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Reliable Performance: Toshiba's manufacturing ensures consistent and dependable operation.
  • Ease of Implementation: Simple to incorporate into various circuit designs.
  • Cost-Effective: Offers a balance of performance and affordability.

Specifications:

The TBC847B,LM(T features a collector-emitter voltage (VCEO) of 45V, a collector current (IC) of 100mA, and a power dissipation of around 250mW. The DC current gain (hFE) typically ranges from 110 to 800, depending on the operating conditions. This transistor is commonly available in a small signal package suitable for through-hole or surface-mount assembly. It's designed to operate within a standard industrial temperature range.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0544 $50.0480
2,240+ $0.0447 $100.1280
3,465+ $0.0433 $150.0345
4,775+ $0.0419 $200.0725
6,175+ $0.0405 $250.0875
8,265+ $0.0363 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess