EN
  • EN
  • DE

TC220C740TB-501

Part No TC220C740TB-501
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029728-TC220C740TB-501
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC220C740TB-501 CAD Model

Description

The TC220C740TB-501 is a transient voltage suppressor (TVS) diode manufactured by Toshiba. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes provide a fast response time and low clamping voltage, making them ideal for safeguarding circuits in various applications.

Applications:

  • Data lines protection in communication equipment.
  • Power supply protection in electronic devices.
  • ESD protection for I/O interfaces.
  • Automotive electronics, protecting against load dump and other transient events.
  • Industrial control systems, safeguarding against voltage spikes.

Features:

  • Low clamping voltage: Minimizes the voltage stress on protected components.
  • Fast response time: Quickly clamps voltage surges, preventing damage.
  • High surge capability: Withstands high transient currents.
  • Small package size: Allows for easy integration into compact designs.
  • Unidirectional or bidirectional configuration: Offers flexibility in circuit design.

Benefits:

  • Enhanced circuit reliability: Protects sensitive components from damage due to voltage surges.
  • Reduced downtime: Prevents equipment failures caused by transient events.
  • Improved system performance: Maintains stable operation even in harsh environments.
  • Extended product lifespan: Protects against long-term degradation caused by repeated ESD events.
  • Cost savings: Reduces repair and replacement costs associated with surge-related damage.

Additional Details:

The TC220C740TB-501 typically comes in a small surface-mount package. Key specifications include the reverse standoff voltage, clamping voltage, peak pulse current, and operating temperature range. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines. The specific application will determine whether a unidirectional or bidirectional TVS diode is required. Unidirectional devices are used in DC circuits, while bidirectional devices are suitable for AC circuits or data lines where the polarity is unknown. The device offers robust protection in a compact format, making it suitable for protecting a wide range of electronic devices.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess