EN
  • EN
  • DE

TC32306FTG,EL

Part No TC32306FTG,EL
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transceiver ICs
Description IC RF TXRX ISM / RF Transceiver ASK/FSK 3V/5V Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel package
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 315MHz, 434MHz, 868MHz, 915MHz
Power - Output 10dBm
Sensitivity -121dBm
Serial Interfaces SPI
Operating Supply Voltage 2 V ~ 3.3 V, 2.4 V ~ 5.5 V
Current - Receiving 9.2mA ~ 11.1mA
Current - Transmitting 4.8mA ~ 12mA
Operating Temperature Range -40°C ~ 110°C
Package 36-VFQFN Exposed Pad
Win Source Part Number 796420-TC32306FTG,EL
Popularity Medium
Supply and Demand Status Limited
Family Name TC32306FTG
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TC32306FTG,EL CAD Model

Description

The Toshiba Semiconductor and Storage 796420-TC32306FTG,EL is a TxRx only type component from Toshiba Semiconductor and Storage.

  • Package: 36-VFQFN Exposed Pad
  • Operating Temperature: -40°C ~ 110°C
  • Frequency: 315MHz, 434MHz, 868MHz, 915MHz
  • Operating Supply Voltage: 2 V ~ 3.3 V, 2.4 V ~ 5.5 V
  • Power Output: 10dBm
  • Sensitivity: -121dBm
  • Current Receiving: 9.2mA ~ 11.1mA
  • RF Family/Standard: General ISM
  • Modulation: ASK, FSK
  • Serial Interface: SPI
  • Current Transmitting: 4.8mA ~ 12mA
  • Family Name: TC32306FTG
  • Categories: RF/IF and RFID
  • EOL Date: 2027 (estimated)
  • Popularity: Medium
  • Counterfeit Threat: Up to 51%
  • Supply and Demand: Limited

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess