EN
  • EN
  • DE

TC35351P

Part No TC35351P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Conference (pabx & Keyphone)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029729-TC35351P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC35351P CAD Model

Description

The TC35351P is a digital signal processor (DSP) LSI manufactured by Toshiba. It's designed for various audio and video processing applications, providing high performance and flexibility. It incorporates advanced algorithms and features to enhance signal quality and reduce noise.

Applications:

  • Audio processing in home theater systems.
  • Voice recognition and speech processing applications.
  • Video encoding/decoding in digital cameras and camcorders.
  • Noise reduction in communication devices.
  • Musical instruments and effects processors.

Features:

  • High-speed processing: Enables real-time signal processing.
  • Programmable architecture: Allows for customization and adaptation to different algorithms.
  • Multiple interfaces: Supports various input/output formats.
  • Low power consumption: Extends battery life in portable devices.
  • Advanced algorithms: Provides superior signal quality and noise reduction.

Benefits:

  • Improved audio/video quality: Enhances the listening and viewing experience.
  • Reduced noise: Creates a clearer and more enjoyable audio/video experience.
  • Increased system performance: Enables faster and more efficient signal processing.
  • Greater design flexibility: Allows for customization to specific application requirements.
  • Extended product lifespan: Provides reliable performance over time.

Additional Details:

The TC35351P typically comes in a plastic DIP (Dual In-Line Package). Key specifications include clock speed, memory capacity, power consumption, and operating voltage range. It's crucial to consult the datasheet for precise electrical characteristics, programming instructions, and application guidelines. This DSP may include features such as hardware multipliers, ALUs (Arithmetic Logic Units), and dedicated memory for efficient signal processing. Its programmable nature allows engineers to implement various audio and video processing algorithms, such as filtering, equalization, compression, and decompression.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess