EN
  • EN
  • DE

TC3567CFSG-001(ELG)

Part No TC3567CFSG-001(ELG)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Bluetooth v4.2 (BLE) SMART SOC 0.9216Mbps 40-Pin VQFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959666-TC3567CFSG-001(ELG)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC3567CFSG-001(ELG) CAD Model

Description

The TC3567CFSG-001(ELG) is a Bluetooth Low Energy (BLE) System-on-Chip (SoC) manufactured by Toshiba Semiconductor and Storage. It is designed for low-power wireless communication applications, integrating a Bluetooth radio, a microcontroller, and various peripherals on a single chip. This SoC is ideal for applications requiring long battery life and small form factor.

Applications:

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices.
  • Beacon Devices: Employed in Bluetooth beacons for proximity marketing and indoor navigation.
  • Medical Devices: Integrated into medical sensors and monitoring devices.
  • Industrial Sensors: Used in industrial sensors for wireless data transmission.
  • Smart Home Devices: Found in smart home appliances and devices requiring Bluetooth connectivity.

Features:

  • Bluetooth Low Energy (BLE) 5.0: Supports the latest Bluetooth Low Energy standard.
  • Integrated Microcontroller: Includes an ARM Cortex-M0 microcontroller for application processing.
  • Low Power Consumption: Designed for ultra-low power operation to extend battery life.
  • Various Peripherals: Integrates various peripherals such as ADC, UART, SPI, and I2C.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Long Battery Life: Ultra-low power consumption enables extended battery life in portable devices.
  • Reduced Component Count: Integrated SoC reduces the number of external components required.
  • Simplified Design: Simplifies the design process and reduces time-to-market.
  • Flexible Application Development: Integrated microcontroller and peripherals allow for flexible application development.
  • Enhanced Connectivity: Supports the latest Bluetooth Low Energy standard for improved connectivity.

Additional Details:

The TC3567CFSG-001(ELG) is compliant with Bluetooth 5.0, offering enhanced range and data throughput compared to previous versions. The ARM Cortex-M0 core provides sufficient processing power for a variety of applications. The integrated ADC allows for direct connection to analog sensors. Security features like encryption are supported to ensure data privacy. It supports over-the-air (OTA) firmware updates.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess