EN
  • EN
  • DE

TC358541F

Part No TC358541F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356239-TC358541F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC358541F CAD Model

Description

The TC358541F is a DisplayPort to HDMI bridge IC manufactured by Toshiba Semiconductor and Storage. It is designed to convert DisplayPort signals to HDMI signals, enabling connectivity between devices with different display interfaces. This chip supports high-resolution video and audio, making it suitable for a wide range of multimedia applications.

Applications:

  • Desktop Computers: Connects DisplayPort-enabled graphics cards to HDMI monitors.
  • Laptops: Enables HDMI output from laptops with DisplayPort.
  • Docking Stations: Provides HDMI connectivity for docking stations with DisplayPort inputs.
  • Gaming Consoles: Bridges DisplayPort output to HDMI displays.
  • Video Adapters: Used in adapters to convert DisplayPort to HDMI.

Features:

  • DisplayPort to HDMI Conversion: Converts DisplayPort input signals to HDMI output signals.
  • High-Resolution Support: Supports high-definition video resolutions, including 4K.
  • Audio Support: Transmits audio signals along with video.
  • HDCP Compliance: Supports High-bandwidth Digital Content Protection (HDCP).
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Seamless Connectivity: Enables easy connection between DisplayPort and HDMI devices.
  • High-Quality Video: Supports high-resolution video output for crisp and clear images.
  • Audio Transmission: Transmits audio signals along with video for a complete multimedia experience.
  • Content Protection: Ensures secure transmission of protected content with HDCP support.
  • Energy Efficiency: Low power consumption contributes to longer battery life in portable devices.

The TC358541F is a critical component in bridging the gap between DisplayPort and HDMI interfaces. Its ability to support high resolutions and audio transmission makes it ideal for applications requiring high-quality multimedia connectivity. The integrated HDCP support ensures that content is securely transmitted, while the low power consumption enhances its suitability for various devices. This bridge IC is essential for ensuring compatibility and seamless connectivity in modern display systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess