The TC358840XBG(EL,NOK) is a high-performance HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. It is designed to convert HDMI input signals into CSI-2 (Camera Serial Interface 2) output, enabling seamless integration of HDMI displays and cameras with application processors that use the CSI-2 interface. This bridge IC supports high-resolution video and audio, making it suitable for a wide range of multimedia applications.
Applications:
- Mobile Devices: Integrating HDMI displays into smartphones and tablets.
- Automotive Infotainment Systems: Connecting HDMI sources to in-car display systems.
- Industrial Cameras: Bridging HDMI outputs from industrial cameras to CSI-2 interfaces for image processing.
- Medical Imaging: Integrating HDMI medical imaging devices with CSI-2 based processing systems.
- Gaming Consoles: Connecting HDMI output to CSI-2 capture cards or processing units.
Features:
- HDMI Input: Supports HDMI 1.4 input with resolutions up to 1080p and beyond.
- CSI-2 Output: Compliant with CSI-2 standard, enabling easy interfacing with application processors.
- High-Speed Data Transfer: Supports high-speed data transfer rates for real-time video processing.
- Audio Support: Integrates audio streams from HDMI and transmits them over CSI-2.
- Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
- Advanced Features: Includes features like color space conversion, resolution scaling, and frame rate control.
Benefits:
- Seamless Integration: Simplifies the integration of HDMI displays and cameras with CSI-2 interfaces.
- High-Quality Video: Supports high-resolution video for clear and detailed image reproduction.
- Reduced Development Time: Provides a ready-to-use solution that reduces development time and costs.
- Improved Performance: Enables high-speed data transfer for real-time video processing.
- Versatile Applications: Suitable for a wide range of applications, including mobile devices, automotive infotainment systems, and industrial cameras.
The TC358840XBG(EL,NOK) offers a comprehensive solution for bridging HDMI and CSI-2 interfaces, ensuring high-quality video and audio transmission. It is a key component for modern multimedia systems requiring versatile and efficient connectivity.