EN
  • EN
  • DE

TC3W02F

Part No TC3W02F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 2-TO-3 LINE DECODER WITH ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264513-TC3W02F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC3W02F CAD Model

Description

The TC3W02F is a dual CMOS analog switch manufactured by Toshiba Semiconductor and Storage. This device is designed for switching analog or digital signals in a variety of applications.

Applications:

  • Analog Signal Switching: Used for routing analog signals in audio and video equipment.
  • Data Acquisition Systems: Employed in data acquisition systems for selecting different input channels.
  • Communication Equipment: Found in communication devices for switching signals.
  • Battery-Powered Devices: Suitable for battery-powered applications due to its low power consumption.

Features:

  • Dual SPDT Switch: Contains two single-pole double-throw (SPDT) switches in a single package.
  • Low On-Resistance: Minimizes signal distortion and voltage drop.
  • Low Off-Leakage Current: Ensures minimal signal leakage when the switch is off.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • CMOS Technology: Offers low power consumption and high impedance inputs.

Benefits:

  • Versatile Switching: Suitable for a wide range of analog and digital signal switching applications.
  • High Signal Integrity: Low on-resistance and off-leakage current ensure minimal signal degradation.
  • Energy Efficient: CMOS technology provides low power consumption, extending battery life in portable devices.
  • Simplified Design: Dual switch configuration reduces component count and simplifies circuit layout.
  • Reliable Performance: Toshiba's manufacturing standards ensure consistent and reliable switch operation.

Additional Details:

The TC3W02F is designed with CMOS technology to minimize power consumption, making it suitable for portable and battery-powered applications. The low on-resistance of the switch ensures that signals pass through with minimal attenuation or distortion. The off-leakage current is also minimized, preventing unwanted signals from leaking through when the switch is in the off state. The device is typically controlled by digital logic inputs, which determine the state of each switch. The wide operating voltage range allows the TC3W02F to be used in a variety of systems with different power supply requirements. This analog switch is commonly used in audio and video signal routing, data acquisition, and various other applications where signal switching is required. The specific electrical characteristics, such as on-resistance, off-leakage current, and switching speed, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess