EN
  • EN
  • DE

TC40175BP

Part No TC40175BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356311-TC40175BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC40175BP CAD Model

Description

The TC40175BP is a Quad D-Type Flip-Flop with Complementary Outputs, produced by Toshiba Semiconductor and Storage. This CMOS logic device contains four independent D-type flip-flops, each equipped with both a Q (true) output and a Q\ (complement, inverted) output. A common reset input allows simultaneous clearing of all four flip-flops, simplifying initialization and control. These complementary outputs are valuable for reducing component count by eliminating the need for separate inverters in some applications.

Applications:

  • Register circuits requiring both true and complement outputs
  • Data storage
  • Shift registers with inverted outputs
  • Control logic implementation
  • Frequency division circuits

Features:

  • Quad D-Type Flip-Flops: Four independent D-type flip-flops in a single package.
  • Complementary Outputs: Each flip-flop provides both Q and Q\ outputs.
  • Positive-Edge Triggered: Data transfer occurs on the rising edge of the clock signal.
  • Common Reset: A single reset input clears all four flip-flops simultaneously.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Provides flexibility in power supply selection.

Benefits:

  • Simplified Design: Complementary outputs reduce external component count and simplify circuit layout.
  • Versatile Data Handling: Facilitates a wide range of data manipulation and storage applications.
  • Synchronous Operation: Ensures reliable data transfer synchronized to the clock signal.
  • Efficient Resetting: Common reset input simplifies initialization and control.
  • Low Power Consumption: Extends battery life in portable and energy-conscious applications.

Additional Details:

The TC40175BP comes in a DIP (Dual In-line Package). On the rising edge of the clock (CLK) signal, the logic level present at the D (data) input is transferred to the Q output, and its inverse is presented at the Q\ output. The reset (RST) input, when activated, forces the Q outputs of all flip-flops low and the Q\ outputs high, regardless of the clock and data inputs. Refer to the datasheet for detailed timing diagrams, truth tables, and electrical characteristics of the device.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess