EN
  • EN
  • DE

TC4028BF

Part No TC4028BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description BCD - TO -DECIMAL DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356337-TC4028BF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4028BF CAD Model

Description

The TC4028BF is a BCD to Decimal Decoder manufactured by Toshiba Semiconductor and Storage. This CMOS integrated circuit is designed to convert a Binary Coded Decimal (BCD) input to a corresponding decimal output. It is commonly used in digital display systems, frequency counters, and other applications where BCD data needs to be converted into a human-readable decimal format.

Applications:

  • Driving 7-segment displays in digital clocks and counters.
  • Decoding BCD data for numeric keypad interfaces.
  • Address decoding in memory systems.
  • Digital control panels with decimal readouts.
  • Instrument displays in scientific equipment.

Features:

  • BCD to Decimal Decoding: Converts 4-bit BCD input to 10 decimal outputs.
  • High Output Drive Capability: Can directly drive LEDs or other display devices.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • Standard DIP Package: Simplifies integration into existing circuit designs.

Benefits:

  • Simplified Display Interfacing: Reduces the complexity of driving decimal displays.
  • Low Power Consumption: Minimizes energy usage in battery-powered and energy-efficient designs.
  • High Noise Immunity: Ensures reliable operation in noisy industrial environments.
  • Easy Integration: Compatible with standard digital logic families for seamless implementation.
  • Cost-Effective Solution: Provides a simple and efficient way to decode BCD data.

The TC4028BF accepts a 4-bit BCD input and activates the corresponding decimal output. For example, if the BCD input is 0101 (decimal 5), then the output corresponding to decimal 5 will be activated (typically driven low), while all other outputs remain inactive. The device's high output drive capability allows it to directly drive LEDs or other display devices without the need for additional buffering. As a CMOS device, the TC4028BF exhibits low static power consumption and excellent noise immunity. It is generally available in a DIP package. The device can operate with supply voltages ranging from 3V to 15V, making it versatile for various digital circuit designs. Its primary use is to convert BCD data into a format suitable for human-readable displays.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess