EN
  • EN
  • DE

TC4050BFN

Part No TC4050BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description HEX BUFFER/CONVERTER (INVERTING TYPE, NON-INVERTING TYPE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264523-TC4050BFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4050BFN CAD Model

Description

The TC4050BFN is a Hex Non-Inverting Buffer/Converter from Toshiba Semiconductor and Storage. It's part of the 4000 series CMOS logic family and is designed to provide a buffered output without inverting the input signal. It's commonly used for driving high-capacitance loads, voltage level shifting, and isolating sensitive circuits.

Applications

  • Voltage Level Shifting: Used for voltage level shifting between different logic families.
  • High Capacitance Load Driving: Employed for driving high-capacitance loads such as buses and transmission lines.
  • Data Bus Buffering: Used in data bus buffering applications to increase drive capability.
  • Memory Interfacing: Can be used in memory interfacing circuits.
  • Digital Logic Circuits: Used in general digital logic circuits for buffering and signal isolation.

Features

  • Hex Buffer: Contains six non-inverting buffers in a single package.
  • Wide Operating Voltage Range: Wide operating voltage range for compatibility with various logic families.
  • High Output Drive Capability: High output drive capability for driving high-capacitance loads.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • ESD Protection: Includes ESD protection to prevent damage from electrostatic discharge.
  • Non-Inverting: Provides a non-inverted output signal.

Benefits

  • Versatile Buffering: Provides versatile buffering capabilities for various digital logic applications.
  • Easy Voltage Level Shifting: Simplifies voltage level shifting between different logic families.
  • High Drive Capability: Can drive high-capacitance loads without signal degradation.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Reliable Operation: ESD protection ensures reliable operation in various environments.

Additional Details

The TC4050BFN has a specific propagation delay, which is the time it takes for a signal to propagate through the buffer. The datasheet provides detailed electrical characteristics, including the supply voltage, input voltage levels, and output current capability. It's crucial to consult the datasheet for specific timing diagrams and recommended operating conditions. The package is typically a DIP or SOIC package. Always check the pinout diagram in the datasheet before using the device.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess