The TC4094BF(EL.N) is an 8-stage shift-and-store bus register with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring serial-to-parallel data conversion and storage, and offers high-current 3-state outputs for driving bus lines directly.
Applications
- Remote control systems
- Display drivers
- Keyboard scanning
- Industrial control
- Data acquisition systems
Features
- 8-stage shift register
- Serial input, parallel outputs
- 3-state outputs with high output current capability
- Storage register for retaining data
- CMOS technology
- Wide operating voltage range
Benefits
- Simplified serial-to-parallel data conversion.
- Directly drives bus lines and display elements due to high output current capability.
- Data storage allows for retaining data while new data is being shifted in.
- Versatile use in a variety of digital applications.
- Low power consumption suitable for battery-powered devices.
Additional Details
The TC4094BF(EL.N) operates within a supply voltage range of typically 3V to 18V. It is available in a standard SOP-16 package. The device features a serial data input (SI), a clock input (CLK), and a strobe input (STROBE). The 3-state outputs are controlled by an output enable (OE) input. The device offers high noise immunity. The output current capability allows it to drive LEDs, relays, and other high-current loads directly. The CMOS construction ensures very low quiescent current. The storage register allows for retaining data while shifting in new data. The TC4094BF(EL.N) is suitable for applications requiring reliable serial-to-parallel data conversion and high-current drive capabilities.