EN
  • EN
  • DE

TC4521BP

Part No TC4521BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS INTEGRATED CIRCUIT SILICON MONOLITHIC (24-STAGE FREQUENCY DIVIDER)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356580-TC4521BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4521BP CAD Model

Description

The TC4521BP is a CMOS Programmable Frequency Divider manufactured by Toshiba Semiconductor and Storage. This integrated circuit provides a highly flexible means of dividing an input frequency by a user-defined factor. The division ratio is determined by a combination of an internal counter and external programming inputs. It is often used in applications requiring precise frequency synthesis or timing control.

Applications

  • Frequency Synthesis: Generating specific frequencies from a reference frequency.
  • Timers: Creating precise time intervals.
  • Phase-Locked Loops (PLLs): Used in PLL circuits for frequency division and multiplication.
  • Microprocessor Clock Generation: Generating clock signals for microprocessors.
  • Communication Systems: Employed in communication systems for frequency modulation and demodulation.

Features

  • Programmable Frequency Division: Allows for programming the division ratio.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V.
  • High Frequency Operation: Can operate at relatively high input frequencies.
  • Versatile Division Ratios: Supports a wide range of division ratios.

Benefits

  • Flexible Frequency Control: Provides precise control over the output frequency.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient designs.
  • Simplified Circuit Design: Reduces the complexity of frequency synthesis circuits.
  • Improved System Performance: Enhances system performance through accurate frequency control.
  • Reliable Operation: Provides consistent and dependable operation.

Additional Details

The TC4521BP typically comes in a 16-pin DIP (Dual In-Line Package). It includes a clock input (CK), several programming inputs for setting the division ratio, and an output (Q). The division ratio can be set using external resistors or logic levels. The exact programming scheme depends on the specific configuration. The operating temperature range is typically -40°C to +85°C. The maximum input frequency depends on the supply voltage and operating conditions. The output is designed to drive standard CMOS and TTL logic levels.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
KEC
Need more? Email Us
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess