The TC4S71F(TE85L) is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. It's part of Toshiba's TC4S series of logic ICs, known for their low-voltage operation and compact size. This inverter is designed to provide clean, noise-free signal inversion in a variety of digital logic applications.
Applications
- Wave shaping circuits
- Schmitt trigger circuits
- Line receivers
- Monostable multivibrators
- Astable multivibrators
Features
- Single Schmitt-trigger inverter
- Wide operating voltage range (2V to 6V)
- Low operating current
- Hysteresis voltage: typically 0.8V at VCC = 5V
- Small surface-mount package (SMT)
Benefits
- Improved noise immunity due to Schmitt-trigger action
- Reduced component count compared to discrete Schmitt-trigger circuits
- Low power consumption for energy-efficient designs
- Compact size for high-density board layouts
- Simplified circuit design and layout
Technical Specifications
The TC4S71F(TE85L) operates from a supply voltage (VCC) range of 2V to 6V, making it suitable for a wide range of logic levels. The typical hysteresis voltage is 0.8V at VCC = 5V, providing excellent noise immunity. The propagation delay is typically 10 ns, ensuring fast switching speeds. The operating temperature range is -40°C to +85°C.
The device is packaged in a 5-pin SOT-25 (or similar small outline transistor) package, making it easy to use in surface-mount applications. The TE85L suffix indicates a specific tape and reel packaging for automated assembly.
Because it is a CMOS logic device, it exhibits very low static power consumption. It is also RoHS compliant, meaning it meets environmental standards for lead content.