EN
  • EN
  • DE

TC514256AZ-70

Part No TC514256AZ-70
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008940-TC514256AZ-70
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC514256AZ-70 CAD Model

Description

The Toshiba TC514256AZ-70 is a 262,144-word x 4-bit high-speed static random-access memory (SRAM) device. It is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in cache memory, buffer memory, and other high-performance memory systems.

Applications

  • Cache Memory: Used as cache memory in microprocessors and digital signal processors (DSPs).
  • Buffer Memory: Employed as buffer memory in various electronic systems.
  • High-Speed Data Acquisition: Used in data acquisition systems requiring fast memory access.
  • Embedded Systems: Memory component in embedded control systems.
  • Graphics Cards: Frame buffer memory in graphics cards.

Features

  • Organization: 262,144 words x 4 bits.
  • Access Time: 70 ns (nanoseconds).
  • Power Supply Voltage: 5V (Volts).
  • Operating Current: Varies based on frequency of operation, consult datasheet.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Three-State Output: Allows multiple devices to share the same data bus.
  • Package: DIP (Dual In-line Package).
  • Low Power Consumption: Low power consumption for battery applications.

Benefits

  • Fast Access Time: Enables high-speed data access for performance-critical applications.
  • TTL Compatibility: Simplifies interfacing with other TTL-based components.
  • Three-State Output: Facilitates memory expansion and shared memory systems.
  • Low Power Consumption: Reduces power consumption in battery-powered and energy-efficient systems.
  • Reliable Performance: Provides reliable data storage and retrieval.
  • Easy Integration: DIP Package allows easy insertion and integration in legacy systems.

Additional Details

The TC514256AZ-70's access time is a critical parameter for determining its suitability for specific applications. The three-state output allows multiple memory devices to be connected to the same data bus, enabling memory expansion. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device is typically operated within a specified temperature range. The datasheet should be consulted for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess