EN
  • EN
  • DE

TC528257SZ-70

Part No TC528257SZ-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196521-TC528257SZ-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC528257SZ-70 CAD Model

Description

The TC528257SZ-70 is a high-speed, low-power static random access memory (SRAM) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory-intensive applications.

Applications:

  • Cache memory in embedded processors
  • Buffer memory in data acquisition systems
  • High-speed data storage in networking equipment
  • Image processing and video buffering
  • Industrial control systems

Features:

  • High-speed access time: 70ns
  • Low power consumption: Enables energy-efficient operation
  • Single 5V power supply: Simplifies system design
  • TTL compatible inputs and outputs: Easy integration with other digital circuits
  • Three-state outputs: Allows for memory expansion and shared bus architectures
  • Available in a standard DIP package: Facilitates easy prototyping and board assembly

Benefits:

  • Improved system performance due to fast access times
  • Reduced power consumption, leading to longer battery life in portable devices
  • Simplified system design with single power supply requirement
  • Easy integration with existing TTL-based systems
  • Increased system reliability due to robust design and manufacturing
  • Cost-effective solution for high-speed memory requirements

Technical Specifications:

The TC528257SZ-70 SRAM has a memory capacity of 256K bits, organized as 32,768 words x 8 bits. It operates on a single 5V power supply and features a typical access time of 70ns. The device is TTL compatible and offers three-state outputs for easy memory expansion. It is available in a standard DIP package for convenient prototyping and production.

This SRAM is designed for robust operation in a wide range of temperatures, making it suitable for industrial and commercial applications. The low power consumption and high speed make it an ideal choice for embedded systems, networking equipment, and data acquisition systems where memory performance is critical.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess