EN
  • EN
  • DE

TC74LCX540FT-ELK

Part No TC74LCX540FT-ELK
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1040+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742342-TC74LCX540FT-ELK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX540FT-ELK CAD Model

Description

The TC74LCX540FT-ELK is an octal buffer/line driver manufactured by Toshiba Semiconductor and Storage. It features non-inverting outputs and 3-state control, making it suitable for bus driving applications. This device is part of the LCX family, which offers low-voltage operation and high-speed performance. The 'FT' suffix indicates a TSSOP (Thin Shrink Small Outline Package) package. The ELK likely represents tape and reel packaging for automated assembly.

Applications

  • Bus Driving: Used to drive high-capacitance buses in computer systems and other digital circuits.
  • Memory Interfacing: Buffering address and data lines for memory modules.
  • Data Transmission: Driving data signals over cables or long traces.
  • Logic Level Translation: Interfacing between different logic voltage levels.
  • Clock Distribution: Buffering clock signals for distribution to multiple devices.

Features

  • Octal Buffer: Contains eight independent buffer/line driver circuits.
  • Non-Inverting Outputs: Outputs follow the input logic level.
  • 3-State Outputs: Outputs can be high, low, or high-impedance (disabled).
  • Low Voltage Operation: Operates at supply voltages from 2.0V to 3.6V.
  • High-Speed Performance: Offers fast propagation delays for high-speed data transmission.
  • Low Power Consumption: Reduces power dissipation in battery-powered applications.
  • TSSOP Package: Thin Shrink Small Outline Package for compact circuit designs.

Benefits

  • Improved Bus Performance: High output drive capability improves signal integrity on high-capacitance buses.
  • Flexible Control: 3-state outputs allow for multiple devices to share the same bus.
  • Low Voltage Compatibility: Compatible with low-voltage logic families.
  • High-Speed Data Transfer: Fast propagation delays enable high-speed data transfer.
  • Reduced Power Consumption: Low power dissipation extends battery life in portable applications.
  • Compact Circuit Design: TSSOP package saves board space.

Additional Details

The TC74LCX540FT-ELK requires a supply voltage between 2.0V and 3.6V. Input signals should be within the allowed voltage range. It is recommended to use bypass capacitors close to the power supply pins to improve noise immunity. Refer to the Toshiba datasheet for detailed specifications, including propagation delays, output drive current, and power consumption characteristics. Proper termination techniques may be required to minimize signal reflections when driving long traces.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess